Sumida America Components Inc. Fixed Inductors - CDRH4D18CNP-470PC CDRH4D18CNP-470PC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160848-CDRH4D18CNP- 470PC Series: CDRH4D18C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 410mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 783 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-0403H-470K-T; ASPI-0428S-470M-T; ASPI-0315S-470M-T; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160848-CDRH4D18CNP- 470PC Series: CDRH4D18C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 410mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 783 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-0403H-470K-T; ASPI-0428S-470M-T; ASPI-0315S-470M-T; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D18CNP-470PC
1160848-CDRH4D18CNP-470PC
Fixed Inductors - CDRH4D18CNP-470PC 1160848-CDRH4D18CNP-470PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160848-CDRH4D18CNP- 470PC Series: CDRH4D18C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 410mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 783 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-0403H-470K-T; ASPI-0428S-470M-T; ASPI-0315S-470M-T; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160848-CDRH4D18CNP-470PC
Series: CDRH4D18C
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 410mA
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±25%
Material - Core: Ferrite
Test Frequency: 100kHz
Size: 0.193" L x 0.193" W (4.90mm x 4.90mm)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 783 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ASPI-0403H-470K-T; ASPI-0428S-470M-T; ASPI-0315S-470M-T;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1160848-CDRH4D18CNP-470PC
Product Name Fixed Inductors - CDRH4D18CNP-470PC
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details