Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028916-CDRH4D18CNP-
Packaging: Reel - TR
Current Rating: 830mA
Inductance: 10μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 156 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1028916-CDRH4D18CNP-100NC-H |
| Product Name | Fixed Inductors - CDRH4D18CNP-100NC-H |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard |
| Core Material | Ferrite |
| Application | RF Choke |