Sumida America Components Inc. Fixed Inductors - CDRH4D18CLDNP-4R7PC CDRH4D18CLDNP-4R7PC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160847-CDRH4D18CLDN P-4R7PC Series: CDRH4D18C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 900mA Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Family Name: CDRH4D18C/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 61 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-5615-4R7M-T; ASPIAIG-S4035-4R7M-T ; NRS5024T4R7MMGJ; Introduction Date: November 19, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160847-CDRH4D18CLDN P-4R7PC Series: CDRH4D18C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 900mA Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Family Name: CDRH4D18C/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 61 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-5615-4R7M-T; ASPIAIG-S4035-4R7M-T ; NRS5024T4R7MMGJ; Introduction Date: November 19, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D18CLDNP-4R7PC
1160847-CDRH4D18CLDNP-4R7PC
Fixed Inductors - CDRH4D18CLDNP-4R7PC 1160847-CDRH4D18CLDNP-4R7PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160847-CDRH4D18CLDN P-4R7PC Series: CDRH4D18C Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 2A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 900mA Test Frequency: 100kHz Size: 0.193" L x 0.193" W (4.90mm x 4.90mm) Family Name: CDRH4D18C/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 61 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.079" (2.00mm) Alternative Parts (Cross-Reference): ASPI-5615-4R7M-T; ASPIAIG-S4035-4R7M-T ; NRS5024T4R7MMGJ; Introduction Date: November 19, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160847-CDRH4D18CLDNP-4R7PC
Series: CDRH4D18C
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 2A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 900mA
Test Frequency: 100kHz
Size: 0.193" L x 0.193" W (4.90mm x 4.90mm)
Family Name: CDRH4D18C/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 61 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.079" (2.00mm)
Alternative Parts (Cross-Reference): ASPI-5615-4R7M-T; ASPIAIG-S4035-4R7M-T; NRS5024T4R7MMGJ;
Introduction Date: November 19, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 4.7UH 2A 61 MOHM Inductor and Choke - 71-CDRH4D18CLDNP-4R7PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2A 61 MOHM Inductor and Choke
71-CDRH4D18CLDNP-4R7PC
SMD 4.7UH 2A 61 MOHM Inductor and Choke 71-CDRH4D18CLDNP-4R7PC
FIXED IND 4.7UH 2A 61 MOHM SMD Product overview: CDRH4D18CLDNP-4R7PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18CLDNP-4R7 PC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2A 61 MOHM SMD Product overview: CDRH4D18CLDNP-4R7PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2A, 61 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2A, 61 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D18CLDNP-4R7PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-2018-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2018-1-ND
Fixed Inductors 308-2018-1-ND
4.7µH Shielded Inductor 2A 61mOhm Max Nonstandard

4.7µH Shielded Inductor 2A 61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2018-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2018-2-ND
Fixed Inductors 308-2018-2-ND
4.7µH Shielded Inductor 2A 61mOhm Max Nonstandard

4.7µH Shielded Inductor 2A 61mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2018-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2018-6-ND
Fixed Inductors 308-2018-6-ND
4.7µH Shielded Inductor 2A 61mOhm Max Nonstandard

4.7µH Shielded Inductor 2A 61mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160847-CDRH4D18CLDNP-4R7PC 71-CDRH4D18CLDNP-4R7PC 308-2018-1-ND
Product Name Fixed Inductors - CDRH4D18CLDNP-4R7PC SMD 4.7UH 2A 61 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DF Ferrite Chip Inductors - 0402DF-331 0402DF-331XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details