Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH4D18CLDNP-330PC

Description
Win Source Part Number: 1051716-CDRH4D18CLDN P-330PC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH4D18C/LD Package: Tape & Reel (TR) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 327mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.193" L x 0.193" W (4.90mm x 4.90mm) Alternative Parts (Cross-Reference): ASPI-4030S-330M-T; NRS5030T330MMGJV; SRN4018-330M; NRS5030T330MMGJ; SRN4026-330M; NRS5024T330MMGJ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 690 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 350mA
Request a Quote Datasheet
Description
Win Source Part Number: 1051716-CDRH4D18CLDN P-330PC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH4D18C/LD Package: Tape & Reel (TR) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 327mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.193" L x 0.193" W (4.90mm x 4.90mm) Alternative Parts (Cross-Reference): ASPI-4030S-330M-T; NRS5030T330MMGJV; SRN4018-330M; NRS5030T330MMGJ; SRN4026-330M; NRS5024T330MMGJ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 690 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 350mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051716-CDRH4D18CLDNP-330PC
Inductors, Coils, Chokes - Fixed Inductors 1051716-CDRH4D18CLDNP-330PC
Win Source Part Number: 1051716-CDRH4D18CLDN P-330PC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH4D18C/LD Package: Tape & Reel (TR) Shielding: Shielded Inductance: 33 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 327mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.193" L x 0.193" W (4.90mm x 4.90mm) Alternative Parts (Cross-Reference): ASPI-4030S-330M-T; NRS5030T330MMGJV; SRN4018-330M; NRS5030T330MMGJ; SRN4026-330M; NRS5024T330MMGJ; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 690 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 350mA

Win Source Part Number: 1051716-CDRH4D18CLDNP-330PC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH4D18C/LD
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 33 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 327mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.193" L x 0.193" W (4.90mm x 4.90mm)
Alternative Parts (Cross-Reference): ASPI-4030S-330M-T; NRS5030T330MMGJV; SRN4018-330M; NRS5030T330MMGJ; SRN4026-330M; NRS5024T330MMGJ;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 690 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 350mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051716-CDRH4D18CLDNP-330PC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC03E048TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0060 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details