Sumida America Components Inc. Fixed Inductors - CDRH4D16NP-150MC CDRH4D16NP-150MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915250-CDRH4D16NP-15 0MC Series: CDRH4D16 Operating Temperature Range: -40°C ~ 100°C Features: 15 µH Shielded - Inductor 820 mA 235mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915250-CDRH4D16NP-15 0MC Series: CDRH4D16 Operating Temperature Range: -40°C ~ 100°C Features: 15 µH Shielded - Inductor 820 mA 235mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH4D16NP-150MC - 915250-CDRH4D16NP-150MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH4D16NP-150MC
915250-CDRH4D16NP-150MC
Fixed Inductors - CDRH4D16NP-150MC 915250-CDRH4D16NP-150MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915250-CDRH4D16NP-15 0MC Series: CDRH4D16 Operating Temperature Range: -40°C ~ 100°C Features: 15 µH Shielded - Inductor 820 mA 235mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915250-CDRH4D16NP-150MC
Series: CDRH4D16
Operating Temperature Range: -40°C ~ 100°C
Features: 15 µH Shielded - Inductor 820 mA 235mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 15UH 820MA 235MOHM Inductor and Choke - 71-CDRH4D16NP-150MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 820MA 235MOHM Inductor and Choke
71-CDRH4D16NP-150MC
SMD 15UH 820MA 235MOHM Inductor and Choke 71-CDRH4D16NP-150MC
FIXED IND 15UH 820MA 235MOHM SMD Product overview: CDRH4D16NP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 820MA, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 820MA, 235MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D16NP-150MC can be used for catalog matching and distributor lookup.

FIXED IND 15UH 820MA 235MOHM SMD Product overview: CDRH4D16NP-150MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 820MA, 235MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 820MA, 235MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D16NP-150MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915250-CDRH4D16NP-150MC 71-CDRH4D16NP-150MC
Product Name Fixed Inductors - CDRH4D16NP-150MC SMD 15UH 820MA 235MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Range 15 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details