Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1327480-CDRH4D16FB/N
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Inductance: 3.9 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±25%
DC Resistance (DCR): 56.7mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Current - Saturation (Isat): 1.35A
RoHS Status: ROHS3 Compliant
FIXED IND 3.9UH 2.1A 56.7MOHM SM Product overview: CDRH4D16FB/NP-3R9NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 2.1A, 56.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 2.1A, 56.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH4D16FB/NP-3R9
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327480-CDRH4D16FB/NP-3R9NC | 71-CDRH4D16FB/NP-3R9NC |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 3.9UH 2.1A 56.7MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | RF Choke | |
| Configuration | Fixed | |
| Inductance Range | 3.9 microH | 3.9 microH |