Sumida America Components Inc. Fixed Inductors CDRH4D16FB/NP-100MC

Description
10µH Shielded Inductor 1.2A 118mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.2A 118mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2011-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2011-2-ND
Fixed Inductors 308-2011-2-ND
10µH Shielded Inductor 1.2A 118mOhm Max Nonstandard

10µH Shielded Inductor 1.2A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2011-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2011-1-ND
Fixed Inductors 308-2011-1-ND
10µH Shielded Inductor 1.2A 118mOhm Max Nonstandard

10µH Shielded Inductor 1.2A 118mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2011-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2011-6-ND
Fixed Inductors 308-2011-6-ND
10µH Shielded Inductor 1.2A 118mOhm Max Nonstandard

10µH Shielded Inductor 1.2A 118mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1027920-CDRH4D16FB/NP-100MC
Inductors, Coils, Chokes - Fixed Inductors 1027920-CDRH4D16FB/NP-100MC
Win Source Part Number: 1027920-CDRH4D16FB/N P-100MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH4D16FB Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.071" (1.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 118mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm) Alternative Parts (Cross-Reference): SRN5020-100M; ASPI-4030S-100M-T; NRS6020T100MMGG; NRS5020T100MMGJ; NR6020T100M; ASPI-0615FS-100M-T2C DRH4D16FB/NP100MC; CDRH4D16FBNP-100MC; CDRH4D16FBNP100MC; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-2011-6,308-2011- 1,308-2011-2 Current - Saturation (Isat): 800mA

Win Source Part Number: 1027920-CDRH4D16FB/NP-100MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH4D16FB
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 118mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.157" L x 0.157" W (4.00mm x 4.00mm)
Alternative Parts (Cross-Reference): SRN5020-100M; ASPI-4030S-100M-T; NRS6020T100MMGG; NRS5020T100MMGJ; NR6020T100M; ASPI-0615FS-100M-T2CDRH4D16FB/NP100MC; CDRH4D16FBNP-100MC; CDRH4D16FBNP100MC;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-2011-6,308-2011-1,308-2011-2
Current - Saturation (Isat): 800mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2011-2-ND 1027920-CDRH4D16FB/NP-100MC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.1180 ohms 0.1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
Leaded Inductors - 1678357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 45
View Details
Common Mode Chokes - 486-DKFP-C22C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details