Manufacturer: Sumida America Components Inc.
Win Source Part Number: 808705-CDRH4D14HPNP-
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1.4A
Part Status: Obsolete (End Of Life)
DC Resistance (DCR): 140mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.181" L x 0.181" W (4.60mm x 4.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1A
Inductance Frequency - Test: 100kHz
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 808705-CDRH4D14HPNP-4R7NC |
| Product Name | Fixed Inductors - CDRH4D14HPNP-4R7NC |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Technology | Standard |
| Core Material | Ferrite |
| Inductance Range | 4.7 microH |