6.8µH Shielded Inductor 1.32A 119mOhm Max Nonstandard
6.8µH Shielded Inductor 1.32A 119mOhm Max Nonstandard
6.8µH Shielded Inductor 1.32A 119mOhm Max Nonstandard
Win Source Part Number: 1370522-CDRH3D28NP-6
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH3D28
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±30%
Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Height - Seated (Max): 0.118" (3.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.8 µH
Current Rating (Amps): 1.32 A
Current - Saturation (Isat): 1.24A
Shielding: Shielded
DC Resistance (DCR): 119mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 6.8UH 1.32A 119MOHM SM Product overview: CDRH3D28NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.32A, 119MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.32A, 119MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D28NP-6R8NC can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-2004-6-ND | 1370522-CDRH3D28NP-6R8NC | 71-CDRH3D28NP-6R8NC |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 6.8UH 1.32A 119MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |