Sumida America Components Inc. 3.3UH 1.85A 72.1 MOHM Inductor and Choke CDRH3D28NP-3R3NC

Description
FIXED IND 3.3UH 1.85A 72.1 MOHM Product overview: CDRH3D28NP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.85A, 72.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.85A, 72.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D28NP-3R3NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.85A 72.1 MOHM Product overview: CDRH3D28NP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.85A, 72.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.85A, 72.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D28NP-3R3NC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 1.85A 72.1 MOHM Inductor and Choke - 71-CDRH3D28NP-3R3NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 1.85A 72.1 MOHM Inductor and Choke
71-CDRH3D28NP-3R3NC
3.3UH 1.85A 72.1 MOHM Inductor and Choke 71-CDRH3D28NP-3R3NC
FIXED IND 3.3UH 1.85A 72.1 MOHM Product overview: CDRH3D28NP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.85A, 72.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.85A, 72.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D28NP-3R3NC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.85A 72.1 MOHM Product overview: CDRH3D28NP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.85A, 72.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.85A, 72.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D28NP-3R3NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH3D28NP-3R3NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH3D28NP-3R3NC-ND
Fixed Inductors CDRH3D28NP-3R3NC-ND
3.3µH Shielded Inductor 1.85A 72.1mOhm Max Nonstandard

3.3µH Shielded Inductor 1.85A 72.1mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D28NP-3R3NC
866251-CDRH3D28NP-3R3NC
Fixed Inductors - CDRH3D28NP-3R3NC 866251-CDRH3D28NP-3R3NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866251-CDRH3D28NP-3R 3NC Series: CDRH3D28 Operating Temperature Range: -40°C ~ 105°C Features: 3.3 µH Shielded - Inductor 1.85 A 72.1mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866251-CDRH3D28NP-3R3NC
Series: CDRH3D28
Operating Temperature Range: -40°C ~ 105°C
Features: 3.3 µH Shielded - Inductor 1.85 A 72.1mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH3D28NP-3R3NC CDRH3D28NP-3R3NC-ND 866251-CDRH3D28NP-3R3NC
Product Name 3.3UH 1.85A 72.1 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH3D28NP-3R3NC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details