Sumida America Components Inc. Fixed Inductors CDRH3D28/LDNP-330NC

Description
33µH Shielded Inductor 1.15A 215mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Inductor 1.15A 215mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH3D28/LDNP-330NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH3D28/LDNP-330NC-ND
Fixed Inductors CDRH3D28/LDNP-330NC-ND
33µH Shielded Inductor 1.15A 215mOhm Max Nonstandard

33µH Shielded Inductor 1.15A 215mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH3D28/LDNP-330NC - 915249-CDRH3D28/LDNP-330NC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D28/LDNP-330NC
915249-CDRH3D28/LDNP-330NC
Fixed Inductors - CDRH3D28/LDNP-330NC 915249-CDRH3D28/LDNP-330NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915249-CDRH3D28/LDNP -330NC Series: CDRH3D28/LD Operating Temperature Range: -40°C ~ 105°C Features: 33 µH Shielded - Inductor 1.15 A 215mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915249-CDRH3D28/LDNP-330NC
Series: CDRH3D28/LD
Operating Temperature Range: -40°C ~ 105°C
Features: 33 µH Shielded - Inductor 1.15 A 215mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH3D28/LDNP-330NC-ND 915249-CDRH3D28/LDNP-330NC
Product Name Fixed Inductors Fixed Inductors - CDRH3D28/LDNP-330NC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N5 0402DC-4N5XJRW , 0402DC-4N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details