Sumida America Components Inc. Fixed Inductors CDRH3D28/LDNP-220NC

Description
22µH Shielded Inductor 1.28A 145mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 1.28A 145mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH3D28/LDNP-220NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH3D28/LDNP-220NC-ND
Fixed Inductors CDRH3D28/LDNP-220NC-ND
22µH Shielded Inductor 1.28A 145mOhm Max Nonstandard

22µH Shielded Inductor 1.28A 145mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH3D28/LDNP-220NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 0.7000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3168-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers