Sumida America Components Inc. Fixed Inductors CDRH3D28/LDNP-121NC

Description
120µH Shielded Inductor 500mA 755mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Shielded Inductor 500mA 755mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH3D28/LDNP-121NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH3D28/LDNP-121NC-ND
Fixed Inductors CDRH3D28/LDNP-121NC-ND
120µH Shielded Inductor 500mA 755mOhm Max Nonstandard

120µH Shielded Inductor 500mA 755mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH3D28/LDNP-121NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402DF-141XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5723-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details