Sumida America Components Inc. Fixed Inductors CDRH3D28/LDNP-101NC

Description
100µH Shielded Inductor 520mA 610mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Inductor 520mA 610mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH3D28/LDNP-101NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH3D28/LDNP-101NC-ND
Fixed Inductors CDRH3D28/LDNP-101NC-ND
100µH Shielded Inductor 520mA 610mOhm Max Nonstandard

100µH Shielded Inductor 520mA 610mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH3D28/LDNP-101NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-017 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
2 suppliers
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details