Sumida America Components Inc. 4.7UH 1.9A 68.8MOHM Inductor and Choke CDRH3D23NP-4R7PC

Description
FIXED IND 4.7UH 1.9A 68.8MOHM SM Product overview: CDRH3D23NP-4R7PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.9A, 68.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.9A, 68.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-4R7PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 1.9A 68.8MOHM SM Product overview: CDRH3D23NP-4R7PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.9A, 68.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.9A, 68.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-4R7PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 1.9A 68.8MOHM Inductor and Choke - 71-CDRH3D23NP-4R7PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 1.9A 68.8MOHM Inductor and Choke
71-CDRH3D23NP-4R7PC
4.7UH 1.9A 68.8MOHM Inductor and Choke 71-CDRH3D23NP-4R7PC
FIXED IND 4.7UH 1.9A 68.8MOHM SM Product overview: CDRH3D23NP-4R7PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.9A, 68.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.9A, 68.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-4R7PC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1.9A 68.8MOHM SM Product overview: CDRH3D23NP-4R7PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 1.9A, 68.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 1.9A, 68.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-4R7PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1653-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1653-1-ND
Fixed Inductors 308-1653-1-ND
4.7µH Shielded Inductor 1.9A 68.8mOhm Max Nonstandard

4.7µH Shielded Inductor 1.9A 68.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1653-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1653-2-ND
Fixed Inductors 308-1653-2-ND
4.7µH Shielded Inductor 1.9A 68.8mOhm Max Nonstandard

4.7µH Shielded Inductor 1.9A 68.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1653-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1653-6-ND
Fixed Inductors 308-1653-6-ND
4.7µH Shielded Inductor 1.9A 68.8mOhm Max Nonstandard

4.7µH Shielded Inductor 1.9A 68.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D23NP-4R7PC
745116-CDRH3D23NP-4R7PC
Fixed Inductors - CDRH3D23NP-4R7PC 745116-CDRH3D23NP-4R7PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 745116-CDRH3D23NP-4R 7PC Manufacturer Homepage: www.sumida.com Reference case: 500 pcs/Per Reel Reference Date Code: 16+/Rohs Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 745116-CDRH3D23NP-4R7PC
Manufacturer Homepage: www.sumida.com
Reference case: 500 pcs/Per Reel
Reference Date Code: 16+/Rohs
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Fixed Inductors - CDRH3D23NP-4R7PC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH3D23NP-4R7PC
Fixed Inductors CDRH3D23NP-4R7PC
FIXED IND 4.7UH 1.9A 68.8MOHM SM

FIXED IND 4.7UH 1.9A 68.8MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
CDRH3D23NP-4R7PC
Inductors/Coils/Transformers >> Power Inductors CDRH3D23NP-4R7PC
1.9A 4.7uH ±25% 1.3A SMD Power Inductors ROHS

1.9A 4.7uH ±25% 1.3A SMD Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-CDRH3D23NP-4R7PC 308-1653-1-ND 745116-CDRH3D23NP-4R7PC CDRH3D23NP-4R7PC CDRH3D23NP-4R7PC
Product Name 4.7UH 1.9A 68.8MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDRH3D23NP-4R7PC Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Power Inductor
Core Material Ferrite Ferrite Ferrite; Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.015uH 250MHz 1.2A Inductor and Choke - 71-0402DC-15NXGRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2469840 - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
Rated DC Current 250 milliamps
Standards and Certifications RoHS
View Details