Sumida America Components Inc. 3.3UH 2.2A 56.3MOHM Inductor and Choke CDRH3D23NP-3R3PC

Description
FIXED IND 3.3UH 2.2A 56.3MOHM SM Product overview: CDRH3D23NP-3R3PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.2A, 56.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.2A, 56.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-3R3PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 2.2A 56.3MOHM SM Product overview: CDRH3D23NP-3R3PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.2A, 56.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.2A, 56.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-3R3PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 2.2A 56.3MOHM Inductor and Choke - 71-CDRH3D23NP-3R3PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 2.2A 56.3MOHM Inductor and Choke
71-CDRH3D23NP-3R3PC
3.3UH 2.2A 56.3MOHM Inductor and Choke 71-CDRH3D23NP-3R3PC
FIXED IND 3.3UH 2.2A 56.3MOHM SM Product overview: CDRH3D23NP-3R3PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.2A, 56.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.2A, 56.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-3R3PC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.2A 56.3MOHM SM Product overview: CDRH3D23NP-3R3PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.2A, 56.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.2A, 56.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-3R3PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370463-CDRH3D23NP-3R3PC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370463-CDRH3D23NP-3R3PC
Inductors, Coils, Chokes - Fixed Inductors 1370463-CDRH3D23NP-3R3PC
Win Source Part Number: 1370463-CDRH3D23NP-3 R3PC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH3D23 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±25% Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Height - Seated (Max): 0.098" (2.50mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 3.3 µH Current Rating (Amps): 2.2 A Current - Saturation (Isat): 1.45A Shielding: Shielded DC Resistance (DCR): 56.3mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370463-CDRH3D23NP-3R3PC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH3D23
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±25%
Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Height - Seated (Max): 0.098" (2.50mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.3 µH
Current Rating (Amps): 2.2 A
Current - Saturation (Isat): 1.45A
Shielding: Shielded
DC Resistance (DCR): 56.3mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH3D23NP-3R3PC 1370463-CDRH3D23NP-3R3PC
Product Name 3.3UH 2.2A 56.3MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 25 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-5N6 0402CT-5N6XJRW , 0402CT-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers