Sumida America Components Inc. Fixed Inductors CDRH3D23NP-2R2PC

Description
2.2µH Shielded Inductor 1.8A 38.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.8A 38.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2302-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2302-6-ND
Fixed Inductors 308-2302-6-ND
2.2µH Shielded Inductor 1.8A 38.3mOhm Max Nonstandard

2.2µH Shielded Inductor 1.8A 38.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2302-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2302-2-ND
Fixed Inductors 308-2302-2-ND
2.2µH Shielded Inductor 1.8A 38.3mOhm Max Nonstandard

2.2µH Shielded Inductor 1.8A 38.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2302-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2302-1-ND
Fixed Inductors 308-2302-1-ND
2.2µH Shielded Inductor 1.8A 38.3mOhm Max Nonstandard

2.2µH Shielded Inductor 1.8A 38.3mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 1.8A 38.3MOHM Inductor and Choke - 71-CDRH3D23NP-2R2PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.8A 38.3MOHM Inductor and Choke
71-CDRH3D23NP-2R2PC
2.2UH 1.8A 38.3MOHM Inductor and Choke 71-CDRH3D23NP-2R2PC
FIXED IND 2.2UH 1.8A 38.3MOHM SM Product overview: CDRH3D23NP-2R2PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.8A, 38.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.8A, 38.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-2R2PC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.8A 38.3MOHM SM Product overview: CDRH3D23NP-2R2PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.8A, 38.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.8A, 38.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-2R2PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D23NP-2R2PC
1160845-CDRH3D23NP-2R2PC
Fixed Inductors - CDRH3D23NP-2R2PC 1160845-CDRH3D23NP-2R2PC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160845-CDRH3D23NP-2 R2PC Series: CDRH3D23 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1.8A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 1.8A Test Frequency: 100kHz Size: 0.150" L x 0.150" W (3.80mm x 3.80mm) Family Name: CDRH3D23 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 38.3 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.098" (2.50mm) Alternative Parts (Cross-Reference): ASPI-3012S-2R4NT; ASPIAIG-S4035-2R2M-T ; ASPI-0425-2R2N-T3; Introduction Date: November 21, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160845-CDRH3D23NP-2R2PC
Series: CDRH3D23
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1.8A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 1.8A
Test Frequency: 100kHz
Size: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Family Name: CDRH3D23
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 38.3 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.098" (2.50mm)
Alternative Parts (Cross-Reference): ASPI-3012S-2R4NT; ASPIAIG-S4035-2R2M-T; ASPI-0425-2R2N-T3;
Introduction Date: November 21, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-2302-6-ND 71-CDRH3D23NP-2R2PC 1160845-CDRH3D23NP-2R2PC
Product Name Fixed Inductors 2.2UH 1.8A 38.3MOHM Inductor and Choke Fixed Inductors - CDRH3D23NP-2R2PC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 1048400P - RS Components, Ltd.
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke
Inductance Range 1000 microH
View Details
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 microH
Rated DC Current 16000 to 25000 milliamps
View Details