Sumida America Components Inc. SMD 1.5UH 2.9A 29 MOHM Inductor and Choke CDRH3D23NP-1R5PC

Description
FIXED IND 1.5UH 2.9A 29 MOHM SMD Product overview: CDRH3D23NP-1R5PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-1R5PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.9A 29 MOHM SMD Product overview: CDRH3D23NP-1R5PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-1R5PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 2.9A 29 MOHM Inductor and Choke - 71-CDRH3D23NP-1R5PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 2.9A 29 MOHM Inductor and Choke
71-CDRH3D23NP-1R5PC
SMD 1.5UH 2.9A 29 MOHM Inductor and Choke 71-CDRH3D23NP-1R5PC
FIXED IND 1.5UH 2.9A 29 MOHM SMD Product overview: CDRH3D23NP-1R5PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-1R5PC can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.9A 29 MOHM SMD Product overview: CDRH3D23NP-1R5PC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 2.9A, 29 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 2.9A, 29 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D23NP-1R5PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370496-CDRH3D23NP-1R5PC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370496-CDRH3D23NP-1R5PC
Inductors, Coils, Chokes - Fixed Inductors 1370496-CDRH3D23NP-1R5PC
Win Source Part Number: 1370496-CDRH3D23NP-1 R5PC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH3D23 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±25% Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Height - Seated (Max): 0.098" (2.50mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 1.5 µH Current Rating (Amps): 2.9 A Current - Saturation (Isat): 2.2A Shielding: Shielded DC Resistance (DCR): 29mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370496-CDRH3D23NP-1R5PC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH3D23
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±25%
Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Height - Seated (Max): 0.098" (2.50mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1.5 µH
Current Rating (Amps): 2.9 A
Current - Saturation (Isat): 2.2A
Shielding: Shielded
DC Resistance (DCR): 29mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH3D23NP-1R5PC 1370496-CDRH3D23NP-1R5PC
Product Name SMD 1.5UH 2.9A 29 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount
Inductance Range 1.5 microH 1.5 microH
Inductance Tolerance 25 (+/- %)
Packing Method Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details