Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051714-CDRH3D23HPNP
Current Rating: 450 mA
Length: 3.92 mm
Inductance: 47 µH
Height: 2.5 mm
Width: 3.92 mm
Categories: OEM Parts(C-E)
Alternative Parts (Cross-Reference): CDRH3D23HPNP-470MCCD
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Inductance Tolerance: 20 %
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051714-CDRH3D23HPNP-470MC |
| Product Name | OEM Parts - OEM Parts (C - E) - CDRH3D23HPNP-470MC |