Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866250-CDRH3D23HPNP-
Series: CDRH3D23/HP
Operating Temperature Range: -40°C ~ 105°C
Features: 2.2 µH Shielded - Inductor 2.25 A 50.3mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000
2.2µH Shielded Inductor 2.25A 50.3mOhm Max Nonstandard
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 866250-CDRH3D23HPNP-2R2PC | CDRH3D23HPNP-2R2PC-ND |
| Product Name | Fixed Inductors - CDRH3D23HPNP-2R2PC | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 25 (+/- %) |