Sumida America Components Inc. Fixed Inductors CDRH3D18NP-470NC

Description
47µH Shielded Inductor 350mA 964mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 350mA 964mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1995-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1995-1-ND
Fixed Inductors 308-1995-1-ND
47µH Shielded Inductor 350mA 964mOhm Max Nonstandard

47µH Shielded Inductor 350mA 964mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1995-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1995-2-ND
Fixed Inductors 308-1995-2-ND
47µH Shielded Inductor 350mA 964mOhm Max Nonstandard

47µH Shielded Inductor 350mA 964mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1995-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1995-6-ND
Fixed Inductors 308-1995-6-ND
47µH Shielded Inductor 350mA 964mOhm Max Nonstandard

47µH Shielded Inductor 350mA 964mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1995-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J273JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers