Sumida America Components Inc. Fixed Inductors CDRH3D18NP-150NC

Description
15µH Shielded Inductor 750mA 302mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 750mA 302mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1992-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1992-2-ND
Fixed Inductors 308-1992-2-ND
15µH Shielded Inductor 750mA 302mOhm Max Nonstandard

15µH Shielded Inductor 750mA 302mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1992-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1992-1-ND
Fixed Inductors 308-1992-1-ND
15µH Shielded Inductor 750mA 302mOhm Max Nonstandard

15µH Shielded Inductor 750mA 302mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1992-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1992-6-ND
Fixed Inductors 308-1992-6-ND
15µH Shielded Inductor 750mA 302mOhm Max Nonstandard

15µH Shielded Inductor 750mA 302mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D18NP-150NC
915247-CDRH3D18NP-150NC
Fixed Inductors - CDRH3D18NP-150NC 915247-CDRH3D18NP-150NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915247-CDRH3D18NP-15 0NC Series: CDRH3D18 Operating Temperature Range: -40°C ~ 105°C Features: Shielded - Inductor 302mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1992-2, 308-1992-6, 308-1992-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915247-CDRH3D18NP-150NC
Series: CDRH3D18
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded - Inductor 302mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1992-2, 308-1992-6, 308-1992-1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1992-2-ND 915247-CDRH3D18NP-150NC
Product Name Fixed Inductors Fixed Inductors - CDRH3D18NP-150NC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-910 0201AF-910XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D21D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details