Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH3D18NP-100NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331292-CDRH3D18NP-1 00NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 205mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRH3D18NP100NC,308- 1650-6,308-1650-2,30 8-1650-1 Current - Saturation (Isat): 900mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331292-CDRH3D18NP-1 00NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 205mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRH3D18NP100NC,308- 1650-6,308-1650-2,30 8-1650-1 Current - Saturation (Isat): 900mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1331292-CDRH3D18NP-100NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1331292-CDRH3D18NP-100NC
Inductors, Coils, Chokes - Fixed Inductors 1331292-CDRH3D18NP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1331292-CDRH3D18NP-1 00NC Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Inductance: 10 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±30% Material - Core: Ferrite DC Resistance (DCR): 205mOhm Max Temperature Range - Operating: -40°C ~ 105°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Other Part Number: CDRH3D18NP100NC,308- 1650-6,308-1650-2,30 8-1650-1 Current - Saturation (Isat): 900mA RoHS Status: ROHS3 Compliant

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1331292-CDRH3D18NP-100NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Inductance: 10 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±30%
Material - Core: Ferrite
DC Resistance (DCR): 205mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Other Part Number: CDRH3D18NP100NC,308-1650-6,308-1650-2,308-1650-1
Current - Saturation (Isat): 900mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 10UH 900MA 205MOHM Inductor and Choke - 71-CDRH3D18NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 900MA 205MOHM Inductor and Choke
71-CDRH3D18NP-100NC
SMD 10UH 900MA 205MOHM Inductor and Choke 71-CDRH3D18NP-100NC
FIXED IND 10UH 900MA 205MOHM SMD Product overview: CDRH3D18NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 205MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 205MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D18NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 900MA 205MOHM SMD Product overview: CDRH3D18NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 900MA, 205MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 900MA, 205MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D18NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1650-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1650-6-ND
Fixed Inductors 308-1650-6-ND
10µH Shielded Inductor 900mA 205mOhm Max Nonstandard

10µH Shielded Inductor 900mA 205mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1650-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1650-2-ND
Fixed Inductors 308-1650-2-ND
10µH Shielded Inductor 900mA 205mOhm Max Nonstandard

10µH Shielded Inductor 900mA 205mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1650-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1650-1-ND
Fixed Inductors 308-1650-1-ND
10µH Shielded Inductor 900mA 205mOhm Max Nonstandard

10µH Shielded Inductor 900mA 205mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDRH3D18NP-100NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH3D18NP-100NC
Fixed Inductors CDRH3D18NP-100NC
FIXED IND 10UH 900MA 205MOHM SMD

FIXED IND 10UH 900MA 205MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1331292-CDRH3D18NP-100NC 71-CDRH3D18NP-100NC 308-1650-6-ND CDRH3D18NP-100NC
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 900MA 205MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3125-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8105-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers