Sumida America Components Inc. Fixed Inductors CDRH3D16NP-R26NC

Description
260nH Shielded Inductor 3.6A 27.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
260nH Shielded Inductor 3.6A 27.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH3D16NP-R26NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH3D16NP-R26NC-ND
Fixed Inductors CDRH3D16NP-R26NC-ND
260nH Shielded Inductor 3.6A 27.5mOhm Max Nonstandard

260nH Shielded Inductor 3.6A 27.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH3D16NP-R26NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers