Sumida America Components Inc. Fixed Inductors CDRH3D16NP-2R2NC

Description
2.2µH Shielded Inductor 1.2A 72mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.2A 72mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1989-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1989-6-ND
Fixed Inductors 308-1989-6-ND
2.2µH Shielded Inductor 1.2A 72mOhm Max Nonstandard

2.2µH Shielded Inductor 1.2A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1989-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1989-2-ND
Fixed Inductors 308-1989-2-ND
2.2µH Shielded Inductor 1.2A 72mOhm Max Nonstandard

2.2µH Shielded Inductor 1.2A 72mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1989-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1989-1-ND
Fixed Inductors 308-1989-1-ND
2.2µH Shielded Inductor 1.2A 72mOhm Max Nonstandard

2.2µH Shielded Inductor 1.2A 72mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 1.2A 72 MOHM Inductor and Choke - 71-CDRH3D16NP-2R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 72 MOHM Inductor and Choke
71-CDRH3D16NP-2R2NC
SMD 2.2UH 1.2A 72 MOHM Inductor and Choke 71-CDRH3D16NP-2R2NC
FIXED IND 2.2UH 1.2A 72 MOHM SMD Product overview: CDRH3D16NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D16NP-2R2NC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 72 MOHM SMD Product overview: CDRH3D16NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 72 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 72 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D16NP-2R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - CDRH3D16NP-2R2NC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
CDRH3D16NP-2R2NC
Fixed Inductors CDRH3D16NP-2R2NC
FIXED IND 2.2UH 1.2A 72 MOHM SMD

FIXED IND 2.2UH 1.2A 72 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1989-6-ND 71-CDRH3D16NP-2R2NC CDRH3D16NP-2R2NC
Product Name Fixed Inductors SMD 2.2UH 1.2A 72 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567715P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
Common Mode Chokes - 486-DKFP-C22C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details