1.1µH Shielded Inductor 1.9A 50mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866249-CDRH3D16NP-1R
Series: CDRH3D16
Operating Temperature Range: -40°C ~ 100°C
Features: 1.1 µH Shielded - Inductor 1.9 A 50mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
FIXED IND 1.1UH 1.9A 50 MOHM SMD
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CDRH3D16NP-1R1NC-ND | 866249-CDRH3D16NP-1R1NC | CDRH3D16NP-1R1NC |
| Product Name | Fixed Inductors | Fixed Inductors - CDRH3D16NP-1R1NC | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 35 (+/- %) | 35 (+/- %) |