FIXED IND 4.7UH 1.72A 91MOHM SMD Product overview: CDRH3D16/LDNP-4R7NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1.72A, 91MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1.72A, 91MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D16/LDNP-4R7
4.7µH Shielded Inductor 1.72A 91mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDRH3D16/LDNP-4R7NC | 308-1986-2-ND |
| Product Name | SMD 4.7UH 1.72A 91MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Inductance Range | 4.7 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |
| Packing Method | Tape & Reel (TR) | Tape Reel |