Sumida America Components Inc. Fixed Inductors CDRH3D16/LDNP-3R3NC

Description
3.3µH Shielded Inductor 2A 66mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2A 66mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1985-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1985-2-ND
Fixed Inductors 308-1985-2-ND
3.3µH Shielded Inductor 2A 66mOhm Max Nonstandard

3.3µH Shielded Inductor 2A 66mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 2A 66 MOHM Inductor and Choke - 71-CDRH3D16/LDNP-3R3NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 66 MOHM Inductor and Choke
71-CDRH3D16/LDNP-3R3NC
SMD 3.3UH 2A 66 MOHM Inductor and Choke 71-CDRH3D16/LDNP-3R3NC
FIXED IND 3.3UH 2A 66 MOHM SMD Product overview: CDRH3D16/LDNP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D16/LDNP-3R3 NC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 66 MOHM SMD Product overview: CDRH3D16/LDNP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D16/LDNP-3R3NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1985-2-ND 71-CDRH3D16/LDNP-3R3NC
Product Name Fixed Inductors SMD 3.3UH 2A 66 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details