Sumida America Components Inc. Fixed Inductors - CDRH3D16/LDNP-270NC CDRH3D16/LDNP-270NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028909-CDRH3D16/LDN P-270NC Packaging: Reel - TR Current Rating: 600mA Inductance: 27μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 280mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028909-CDRH3D16/LDN P-270NC Packaging: Reel - TR Current Rating: 600mA Inductance: 27μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 280mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D16/LDNP-270NC
1028909-CDRH3D16/LDNP-270NC
Fixed Inductors - CDRH3D16/LDNP-270NC 1028909-CDRH3D16/LDNP-270NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028909-CDRH3D16/LDN P-270NC Packaging: Reel - TR Current Rating: 600mA Inductance: 27μH Height - Seated (Max): 0.071" (1.80mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 280mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 470 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028909-CDRH3D16/LDNP-270NC
Packaging: Reel - TR
Current Rating: 600mA
Inductance: 27μH
Height - Seated (Max): 0.071" (1.80mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 280mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 470 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1028909-CDRH3D16/LDNP-270NC
Product Name Fixed Inductors - CDRH3D16/LDNP-270NC
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details