Sumida America Components Inc. Fixed Inductors CDRH3D14NP-2R2NC

Description
2.2µH Shielded Inductor 1.75A 69mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.75A 69mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1975-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1975-6-ND
Fixed Inductors 308-1975-6-ND
2.2µH Shielded Inductor 1.75A 69mOhm Max Nonstandard

2.2µH Shielded Inductor 1.75A 69mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1975-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1975-1-ND
Fixed Inductors 308-1975-1-ND
2.2µH Shielded Inductor 1.75A 69mOhm Max Nonstandard

2.2µH Shielded Inductor 1.75A 69mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1975-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1975-2-ND
Fixed Inductors 308-1975-2-ND
2.2µH Shielded Inductor 1.75A 69mOhm Max Nonstandard

2.2µH Shielded Inductor 1.75A 69mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 1.75A 69MOHM Inductor and Choke - 71-CDRH3D14NP-2R2NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.75A 69MOHM Inductor and Choke
71-CDRH3D14NP-2R2NC
SMD 2.2UH 1.75A 69MOHM Inductor and Choke 71-CDRH3D14NP-2R2NC
FIXED IND 2.2UH 1.75A 69MOHM SMD Product overview: CDRH3D14NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.75A, 69MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.75A, 69MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14NP-2R2NC can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.75A 69MOHM SMD Product overview: CDRH3D14NP-2R2NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.75A, 69MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.75A, 69MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14NP-2R2NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
964052-CDRH3D14NP-2R2NC
Inductors, Coils, Chokes - Fixed Inductors 964052-CDRH3D14NP-2R2NC
Win Source Part Number: 964052-CDRH3D14NP-2R 2NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH3D14 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 69mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): LQH44PN2R2MP0L; SRN4012T-2R2M; NRS4018T2R2MDGJV; NRS4012T2R2MDGJ; NRS4012T2R2MDGJV; ASPI-0418FS-2R2M-T3C DRH3D14NP2R2NC; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1975-2,308-1975- 1,308-1975-6 Current - Saturation (Isat): 1.6A

Win Source Part Number: 964052-CDRH3D14NP-2R2NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH3D14
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 69mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Alternative Parts (Cross-Reference): LQH44PN2R2MP0L; SRN4012T-2R2M; NRS4018T2R2MDGJV; NRS4012T2R2MDGJ; NRS4012T2R2MDGJV; ASPI-0418FS-2R2M-T3CDRH3D14NP2R2NC;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1975-2,308-1975-1,308-1975-6
Current - Saturation (Isat): 1.6A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1975-6-ND 71-CDRH3D14NP-2R2NC 964052-CDRH3D14NP-2R2NC
Product Name Fixed Inductors SMD 2.2UH 1.75A 69MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details