Sumida America Components Inc. Fixed Inductors - CDRH3D14NP-220NC CDRH3D14NP-220NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915245-CDRH3D14NP-22 0NC Series: CDRH3D14 Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded - Inductor 430 mA 575mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915245-CDRH3D14NP-22 0NC Series: CDRH3D14 Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded - Inductor 430 mA 575mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH3D14NP-220NC - 915245-CDRH3D14NP-220NC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D14NP-220NC
915245-CDRH3D14NP-220NC
Fixed Inductors - CDRH3D14NP-220NC 915245-CDRH3D14NP-220NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915245-CDRH3D14NP-22 0NC Series: CDRH3D14 Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded - Inductor 430 mA 575mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915245-CDRH3D14NP-220NC
Series: CDRH3D14
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Shielded - Inductor 430 mA 575mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 22UH 430MA 575MOHM Inductor and Choke - 71-CDRH3D14NP-220NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 430MA 575MOHM Inductor and Choke
71-CDRH3D14NP-220NC
SMD 22UH 430MA 575MOHM Inductor and Choke 71-CDRH3D14NP-220NC
FIXED IND 22UH 430MA 575MOHM SMD Product overview: CDRH3D14NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 430MA, 575MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 430MA, 575MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14NP-220NC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 430MA 575MOHM SMD Product overview: CDRH3D14NP-220NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 430MA, 575MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 430MA, 575MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14NP-220NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915245-CDRH3D14NP-220NC 71-CDRH3D14NP-220NC
Product Name Fixed Inductors - CDRH3D14NP-220NC SMD 22UH 430MA 575MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers