Sumida America Components Inc. Fixed Inductors CDRH3D14NP-100NC

Description
10µH Shielded Inductor 690mA 262mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 690mA 262mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1974-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1974-2-ND
Fixed Inductors 308-1974-2-ND
10µH Shielded Inductor 690mA 262mOhm Max Nonstandard

10µH Shielded Inductor 690mA 262mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1974-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1974-6-ND
Fixed Inductors 308-1974-6-ND
10µH Shielded Inductor 690mA 262mOhm Max Nonstandard

10µH Shielded Inductor 690mA 262mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1974-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1974-1-ND
Fixed Inductors 308-1974-1-ND
10µH Shielded Inductor 690mA 262mOhm Max Nonstandard

10µH Shielded Inductor 690mA 262mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D14NP-100NC
866248-CDRH3D14NP-100NC
Fixed Inductors - CDRH3D14NP-100NC 866248-CDRH3D14NP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866248-CDRH3D14NP-10 0NC Series: CDRH3D14 Operating Temperature Range: -40°C ~ 105°C Features: Shielded - Inductor 262mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8504.50.4000 Other Part Number: 308-1974-1, 308-1974-2, 308-1974-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866248-CDRH3D14NP-100NC
Series: CDRH3D14
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded - Inductor 262mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1974-1, 308-1974-2, 308-1974-6

Buy Now Datasheet
SMD 10UH 690MA 262MOHM Inductor and Choke - 71-CDRH3D14NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 690MA 262MOHM Inductor and Choke
71-CDRH3D14NP-100NC
SMD 10UH 690MA 262MOHM Inductor and Choke 71-CDRH3D14NP-100NC
FIXED IND 10UH 690MA 262MOHM SMD Product overview: CDRH3D14NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 262MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 262MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 690MA 262MOHM SMD Product overview: CDRH3D14NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 690MA, 262MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 690MA, 262MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH3D14NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1974-2-ND 866248-CDRH3D14NP-100NC 71-CDRH3D14NP-100NC
Product Name Fixed Inductors Fixed Inductors - CDRH3D14NP-100NC SMD 10UH 690MA 262MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 25 (+/- %) 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N2 0402DC-6N2XJRW , 0402DC-6N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2125972P - RS Components, Ltd.
Specs
Inductance Range 150 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details