Sumida America Components Inc. Fixed Inductors - CDRH3D11NP-390NC CDRH3D11NP-390NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160840-CDRH3D11NP-3 90NC Series: CDRH3D11 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 400mA Shielding: Shielded Inductance: 39μH Mounting: SMD Tolerance: ±30% Current - Saturation: 140mA Size: 0.150" L x 0.150" W (3.80mm x 3.80mm) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 942 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): MSS4020-393MLB; MSS4020-393MLD; SCDS3D11T-390M-N; Introduction Date: December 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160840-CDRH3D11NP-3 90NC Series: CDRH3D11 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 400mA Shielding: Shielded Inductance: 39μH Mounting: SMD Tolerance: ±30% Current - Saturation: 140mA Size: 0.150" L x 0.150" W (3.80mm x 3.80mm) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 942 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): MSS4020-393MLB; MSS4020-393MLD; SCDS3D11T-390M-N; Introduction Date: December 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH3D11NP-390NC
1160840-CDRH3D11NP-390NC
Fixed Inductors - CDRH3D11NP-390NC 1160840-CDRH3D11NP-390NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160840-CDRH3D11NP-3 90NC Series: CDRH3D11 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 400mA Shielding: Shielded Inductance: 39μH Mounting: SMD Tolerance: ±30% Current - Saturation: 140mA Size: 0.150" L x 0.150" W (3.80mm x 3.80mm) Family Name: CDRH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 942 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.047" (1.20mm) Alternative Parts (Cross-Reference): MSS4020-393MLB; MSS4020-393MLD; SCDS3D11T-390M-N; Introduction Date: December 29, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160840-CDRH3D11NP-390NC
Series: CDRH3D11
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 400mA
Shielding: Shielded
Inductance: 39μH
Mounting: SMD
Tolerance: ±30%
Current - Saturation: 140mA
Size: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Family Name: CDRH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 942 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.047" (1.20mm)
Alternative Parts (Cross-Reference): MSS4020-393MLB; MSS4020-393MLD; SCDS3D11T-390M-N;
Introduction Date: December 29, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1160840-CDRH3D11NP-390NC
Product Name Fixed Inductors - CDRH3D11NP-390NC
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers