Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDRH30D18SNP-2R2NC

Description
Win Source Part Number: 1051710-CDRH30D18SNP -2R2NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH30D18/S Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 69mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): LQH44PN2R2MP0L; NRS4018T2R2MDGJV; SRN4012T-2R2M; 1225AS-H-2R2M=P2; ASPI-0418FS-2R2M-T3; 1226AS-H-2R2M=P2CDRH 30D18SNP2R2NC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete Current - Saturation (Isat): 1.8A
Request a Quote Datasheet
Description
Win Source Part Number: 1051710-CDRH30D18SNP -2R2NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH30D18/S Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 69mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): LQH44PN2R2MP0L; NRS4018T2R2MDGJV; SRN4012T-2R2M; 1225AS-H-2R2M=P2; ASPI-0418FS-2R2M-T3; 1226AS-H-2R2M=P2CDRH 30D18SNP2R2NC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete Current - Saturation (Isat): 1.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051710-CDRH30D18SNP-2R2NC
Inductors, Coils, Chokes - Fixed Inductors 1051710-CDRH30D18SNP-2R2NC
Win Source Part Number: 1051710-CDRH30D18SNP -2R2NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDRH30D18/S Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 69mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): LQH44PN2R2MP0L; NRS4018T2R2MDGJV; SRN4012T-2R2M; 1225AS-H-2R2M=P2; ASPI-0418FS-2R2M-T3; 1226AS-H-2R2M=P2CDRH 30D18SNP2R2NC; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Product Status: Obsolete Current - Saturation (Isat): 1.8A

Win Source Part Number: 1051710-CDRH30D18SNP-2R2NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDRH30D18/S
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 69mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Alternative Parts (Cross-Reference): LQH44PN2R2MP0L; NRS4018T2R2MDGJV; SRN4012T-2R2M; 1225AS-H-2R2M=P2; ASPI-0418FS-2R2M-T3; 1226AS-H-2R2M=P2CDRH30D18SNP2R2NC;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Product Status: Obsolete
Current - Saturation (Isat): 1.8A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051710-CDRH30D18SNP-2R2NC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N1 016008C-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 50
View Details