Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169526-CDRH2D18B/HP
Current Rating: 700 mA
Length: 3.2 mm
Inductance: 10 µH
Height: 1.95 mm
Width: 3.2 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): CDRH2D18B/HPNP100MC;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Inductance Tolerance: 20 %
Max Operating Temperature: 100 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1169526-CDRH2D18B/HPNP-100MC |
| Product Name | Custom Parts - Custom Parts (B - D) - CDRH2D18B/HPNP-100MC |