Sumida America Components Inc. Fixed Inductors CDRH2D18/LDNP-6R8NC

Description
6.8µH Shielded Inductor 1.32A 106mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.32A 106mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1963-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1963-6-ND
Fixed Inductors 308-1963-6-ND
6.8µH Shielded Inductor 1.32A 106mOhm Max Nonstandard

6.8µH Shielded Inductor 1.32A 106mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1963-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1963-2-ND
Fixed Inductors 308-1963-2-ND
6.8µH Shielded Inductor 1.32A 106mOhm Max Nonstandard

6.8µH Shielded Inductor 1.32A 106mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1963-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1963-1-ND
Fixed Inductors 308-1963-1-ND
6.8µH Shielded Inductor 1.32A 106mOhm Max Nonstandard

6.8µH Shielded Inductor 1.32A 106mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 1.32A 106MOHM Inductor and Choke - 71-CDRH2D18/LDNP-6R8NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 1.32A 106MOHM Inductor and Choke
71-CDRH2D18/LDNP-6R8NC
6.8UH 1.32A 106MOHM Inductor and Choke 71-CDRH2D18/LDNP-6R8NC
FIXED IND 6.8UH 1.32A 106MOHM SM Product overview: CDRH2D18/LDNP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.32A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.32A, 106MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-6R8 NC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.32A 106MOHM SM Product overview: CDRH2D18/LDNP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 1.32A, 106MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 1.32A, 106MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-6R8NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH2D18/LDNP-6R8NC
1028905-CDRH2D18/LDNP-6R8NC
Fixed Inductors - CDRH2D18/LDNP-6R8NC 1028905-CDRH2D18/LDNP-6R8NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028905-CDRH2D18/LDN P-6R8NC Packaging: Reel - TR Current Rating: 1.32A Inductance: 6.8μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 520mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 106 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028905-CDRH2D18/LDNP-6R8NC
Packaging: Reel - TR
Current Rating: 1.32A
Inductance: 6.8μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 520mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 106 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1963-6-ND 71-CDRH2D18/LDNP-6R8NC 1028905-CDRH2D18/LDNP-6R8NC
Product Name Fixed Inductors 6.8UH 1.32A 106MOHM Inductor and Choke Fixed Inductors - CDRH2D18/LDNP-6R8NC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1910324P - RS Components, Ltd.
Specs
Inductance Range 3.3 microH
Rated DC Current 200 milliamps
Standards and Certifications RoHS
View Details