Sumida America Components Inc. Fixed Inductors CDRH2D18/LDNP-470NC

Description
47µH Shielded Inductor 480mA 660mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Inductor 480mA 660mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1961-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1961-2-ND
Fixed Inductors 308-1961-2-ND
47µH Shielded Inductor 480mA 660mOhm Max Nonstandard

47µH Shielded Inductor 480mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1961-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1961-6-ND
Fixed Inductors 308-1961-6-ND
47µH Shielded Inductor 480mA 660mOhm Max Nonstandard

47µH Shielded Inductor 480mA 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1961-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1961-1-ND
Fixed Inductors 308-1961-1-ND
47µH Shielded Inductor 480mA 660mOhm Max Nonstandard

47µH Shielded Inductor 480mA 660mOhm Max Nonstandard

Buy Now Datasheet
SMD 47UH 480MA 660MOHM Inductor and Choke - 71-CDRH2D18/LDNP-470NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 480MA 660MOHM Inductor and Choke
71-CDRH2D18/LDNP-470NC
SMD 47UH 480MA 660MOHM Inductor and Choke 71-CDRH2D18/LDNP-470NC
FIXED IND 47UH 480MA 660MOHM SMD Product overview: CDRH2D18/LDNP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 480MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 480MA, 660MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-470 NC can be used for catalog matching and distributor lookup.

FIXED IND 47UH 480MA 660MOHM SMD Product overview: CDRH2D18/LDNP-470NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 480MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 480MA, 660MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-470NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors CDRH2D18/LDNP-470NC
FIXED IND 47UH 480MA 660MOHM SMD

FIXED IND 47UH 480MA 660MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1961-2-ND 71-CDRH2D18/LDNP-470NC CDRH2D18/LDNP-470NC
Product Name Fixed Inductors SMD 47UH 480MA 660MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Automotive 0.0039uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N9XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details