Sumida America Components Inc. Fixed Inductors CDRH2D18/LDNP-2R2NC

Description
2.2µH Shielded Inductor 2.3A 41mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 2.3A 41mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH2D18/LDNP-2R2NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH2D18/LDNP-2R2NC-ND
Fixed Inductors CDRH2D18/LDNP-2R2NC-ND
2.2µH Shielded Inductor 2.3A 41mOhm Max Nonstandard

2.2µH Shielded Inductor 2.3A 41mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH2D18/LDNP-2R2NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details