Sumida America Components Inc. Fixed Inductors CDRH2D18/LDNP-100NC

Description
10µH Shielded Inductor 1A 180mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1A 180mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1959-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1959-1-ND
Fixed Inductors 308-1959-1-ND
10µH Shielded Inductor 1A 180mOhm Max Nonstandard

10µH Shielded Inductor 1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1959-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1959-2-ND
Fixed Inductors 308-1959-2-ND
10µH Shielded Inductor 1A 180mOhm Max Nonstandard

10µH Shielded Inductor 1A 180mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1959-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1959-6-ND
Fixed Inductors 308-1959-6-ND
10µH Shielded Inductor 1A 180mOhm Max Nonstandard

10µH Shielded Inductor 1A 180mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1A 180 MOHM Inductor and Choke - 71-CDRH2D18/LDNP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1A 180 MOHM Inductor and Choke
71-CDRH2D18/LDNP-100NC
SMD 10UH 1A 180 MOHM Inductor and Choke 71-CDRH2D18/LDNP-100NC
FIXED IND 10UH 1A 180 MOHM SMD Product overview: CDRH2D18/LDNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-100 NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1A 180 MOHM SMD Product overview: CDRH2D18/LDNP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D18/LDNP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDRH2D18/LDNP-100NC
1028904-CDRH2D18/LDNP-100NC
Fixed Inductors - CDRH2D18/LDNP-100NC 1028904-CDRH2D18/LDNP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028904-CDRH2D18/LDN P-100NC Packaging: Reel - TR Current Rating: 1A Inductance: 10μH Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 430mA Frequency - Test: 100kHz Family Name: CDRH2D18/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 180 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Alternative Parts (Cross-Reference): ASPI-3012S-100M; SIG3012-100; LQH3NPN100MJ0L; LQH3NPN100NJ0L; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028904-CDRH2D18/LDNP-100NC
Packaging: Reel - TR
Current Rating: 1A
Inductance: 10μH
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 430mA
Frequency - Test: 100kHz
Family Name: CDRH2D18/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 180 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Alternative Parts (Cross-Reference): ASPI-3012S-100M; SIG3012-100; LQH3NPN100MJ0L; LQH3NPN100NJ0L;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1959-1-ND 71-CDRH2D18/LDNP-100NC 1028904-CDRH2D18/LDNP-100NC
Product Name Fixed Inductors SMD 10UH 1A 180 MOHM Inductor and Choke Fixed Inductors - CDRH2D18/LDNP-100NC
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers