Sumida America Components Inc. Fixed Inductors CDRH2D18/HPNP-100NC

Description
10µH Shielded Inductor 900mA 245mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 900mA 245mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1954-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1954-6-ND
Fixed Inductors 308-1954-6-ND
10µH Shielded Inductor 900mA 245mOhm Max Nonstandard

10µH Shielded Inductor 900mA 245mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1954-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1954-1-ND
Fixed Inductors 308-1954-1-ND
10µH Shielded Inductor 900mA 245mOhm Max Nonstandard

10µH Shielded Inductor 900mA 245mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1954-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1954-2-ND
Fixed Inductors 308-1954-2-ND
10µH Shielded Inductor 900mA 245mOhm Max Nonstandard

10µH Shielded Inductor 900mA 245mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors CDRH2D18/HPNP-100NC
FIXED IND 10UH 900MA 245MOHM SMD

FIXED IND 10UH 900MA 245MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1954-6-ND CDRH2D18/HPNP-100NC
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5745-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers