Sumida America Components Inc. SMD 3.3UH 1.74A 67MOHM Inductor and Choke CDRH2D16LDNP-3R3NC

Description
FIXED IND 3.3UH 1.74A 67MOHM SMD Product overview: CDRH2D16LDNP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.74A, 67MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.74A, 67MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D16LDNP-3R3N C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 1.74A 67MOHM SMD Product overview: CDRH2D16LDNP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.74A, 67MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.74A, 67MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D16LDNP-3R3N C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 1.74A 67MOHM Inductor and Choke - 71-CDRH2D16LDNP-3R3NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.74A 67MOHM Inductor and Choke
71-CDRH2D16LDNP-3R3NC
SMD 3.3UH 1.74A 67MOHM Inductor and Choke 71-CDRH2D16LDNP-3R3NC
FIXED IND 3.3UH 1.74A 67MOHM SMD Product overview: CDRH2D16LDNP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.74A, 67MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.74A, 67MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D16LDNP-3R3N C can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.74A 67MOHM SMD Product overview: CDRH2D16LDNP-3R3NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.74A, 67MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.74A, 67MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D16LDNP-3R3NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370553-CDRH2D16LDNP-3R3NC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370553-CDRH2D16LDNP-3R3NC
Inductors, Coils, Chokes - Fixed Inductors 1370553-CDRH2D16LDNP-3R3NC
Win Source Part Number: 1370553-CDRH2D16LDNP -3R3NC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDRH2D16/LD Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±30% Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Height - Seated (Max): 0.071" (1.80mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 3.3 µH Current Rating (Amps): 1.74 A Current - Saturation (Isat): 720mA Shielding: Shielded DC Resistance (DCR): 67mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370553-CDRH2D16LDNP-3R3NC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDRH2D16/LD
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±30%
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.071" (1.80mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.3 µH
Current Rating (Amps): 1.74 A
Current - Saturation (Isat): 720mA
Shielding: Shielded
DC Resistance (DCR): 67mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDRH2D16LDNP-3R3NC 1370553-CDRH2D16LDNP-3R3NC
Product Name SMD 3.3UH 1.74A 67MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount
Technology Power Inductor Standard
Core Material Ferrite Ferrite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N7 0201DS-6N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125981 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 15
View Details