Sumida America Components Inc. Fixed Inductors - CDRH2D16LDNP-150NC CDRH2D16LDNP-150NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160838-CDRH2D16LDNP -150NC Series: CDRH2D16/LD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 810mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 350mA Test Frequency: 100kHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: CDRH2D16/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 248 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): SCDS2D18LD-150M-N; 1070BS-150M; 1068BS-150M=P3; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160838-CDRH2D16LDNP -150NC Series: CDRH2D16/LD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 810mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 350mA Test Frequency: 100kHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: CDRH2D16/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 248 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): SCDS2D18LD-150M-N; 1070BS-150M; 1068BS-150M=P3; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH2D16LDNP-150NC
1160838-CDRH2D16LDNP-150NC
Fixed Inductors - CDRH2D16LDNP-150NC 1160838-CDRH2D16LDNP-150NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160838-CDRH2D16LDNP -150NC Series: CDRH2D16/LD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 810mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 350mA Test Frequency: 100kHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: CDRH2D16/LD Categories: Inductors, Coils, Chokes DC Resistance (DCR): 248 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.071" (1.80mm) Alternative Parts (Cross-Reference): SCDS2D18LD-150M-N; 1070BS-150M; 1068BS-150M=P3; Introduction Date: August 29, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160838-CDRH2D16LDNP-150NC
Series: CDRH2D16/LD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 810mA
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 350mA
Test Frequency: 100kHz
Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Family Name: CDRH2D16/LD
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 248 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.071" (1.80mm)
Alternative Parts (Cross-Reference): SCDS2D18LD-150M-N; 1070BS-150M; 1068BS-150M=P3;
Introduction Date: August 29, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1160838-CDRH2D16LDNP-150NC
Product Name Fixed Inductors - CDRH2D16LDNP-150NC
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details