Sumida America Components Inc. Fixed Inductors CDRH2D14NP-6R8NC

Description
6.8µH Shielded Inductor 920mA 213mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 920mA 213mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH2D14NP-6R8NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH2D14NP-6R8NC-ND
Fixed Inductors CDRH2D14NP-6R8NC-ND
6.8µH Shielded Inductor 920mA 213mOhm Max Nonstandard

6.8µH Shielded Inductor 920mA 213mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 920MA 213MOHM Inductor and Choke - 71-CDRH2D14NP-6R8NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 920MA 213MOHM Inductor and Choke
71-CDRH2D14NP-6R8NC
6.8UH 920MA 213MOHM Inductor and Choke 71-CDRH2D14NP-6R8NC
FIXED IND 6.8UH 920MA 213MOHM SM Product overview: CDRH2D14NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 920MA, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 920MA, 213MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D14NP-6R8NC can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 920MA 213MOHM SM Product overview: CDRH2D14NP-6R8NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 920MA, 213MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 920MA, 213MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D14NP-6R8NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDRH2D14NP-6R8NC-ND 71-CDRH2D14NP-6R8NC
Product Name Fixed Inductors 6.8UH 920MA 213MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8114-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details