Sumida America Components Inc. Fixed Inductors CDRH2D14NP-5R6NC

Description
5.6µH Shielded Inductor 980mA 188mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 980mA 188mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH2D14NP-5R6NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH2D14NP-5R6NC-ND
Fixed Inductors CDRH2D14NP-5R6NC-ND
5.6µH Shielded Inductor 980mA 188mOhm Max Nonstandard

5.6µH Shielded Inductor 980mA 188mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH2D14NP-5R6NC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-51N 0201HL-51NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details