Sumida America Components Inc. Fixed Inductors CDRH2D14NP-3R3NC

Description
3.3µH Shielded Inductor 1.24A 125mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 1.24A 125mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1644-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1644-1-ND
Fixed Inductors 308-1644-1-ND
3.3µH Shielded Inductor 1.24A 125mOhm Max Nonstandard

3.3µH Shielded Inductor 1.24A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1644-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1644-6-ND
Fixed Inductors 308-1644-6-ND
3.3µH Shielded Inductor 1.24A 125mOhm Max Nonstandard

3.3µH Shielded Inductor 1.24A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1644-2-ND
Fixed Inductors 308-1644-2-ND
3.3µH Shielded Inductor 1.24A 125mOhm Max Nonstandard

3.3µH Shielded Inductor 1.24A 125mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1644-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details