Sumida America Components Inc. Fixed Inductors - CDRH2D11NP-100NC CDRH2D11NP-100NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028899-CDRH2D11NP-1 00NC Packaging: Reel - TR Current Rating: 650mA Inductance: 10μH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 350mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028899-CDRH2D11NP-1 00NC Packaging: Reel - TR Current Rating: 650mA Inductance: 10μH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 350mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDRH2D11NP-100NC
1028899-CDRH2D11NP-100NC
Fixed Inductors - CDRH2D11NP-100NC 1028899-CDRH2D11NP-100NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028899-CDRH2D11NP-1 00NC Packaging: Reel - TR Current Rating: 650mA Inductance: 10μH Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 350mA Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 400 mOhm Max Status: Active Temperature Range - Operating: -40°C to 100°C Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028899-CDRH2D11NP-100NC
Packaging: Reel - TR
Current Rating: 650mA
Inductance: 10μH
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 350mA
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
SMD 10UH 650MA 400MOHM Inductor and Choke - 71-CDRH2D11NP-100NC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 650MA 400MOHM Inductor and Choke
71-CDRH2D11NP-100NC
SMD 10UH 650MA 400MOHM Inductor and Choke 71-CDRH2D11NP-100NC
FIXED IND 10UH 650MA 400MOHM SMD Product overview: CDRH2D11NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D11NP-100NC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 650MA 400MOHM SMD Product overview: CDRH2D11NP-100NC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 650MA, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 650MA, 400MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D11NP-100NC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1585-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1585-2-ND
Fixed Inductors 308-1585-2-ND
10µH Shielded Inductor 650mA 400mOhm Max Nonstandard

10µH Shielded Inductor 650mA 400mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1585-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1585-1-ND
Fixed Inductors 308-1585-1-ND
10µH Shielded Inductor 650mA 400mOhm Max Nonstandard

10µH Shielded Inductor 650mA 400mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1028899-CDRH2D11NP-100NC 71-CDRH2D11NP-100NC 308-1585-2-ND
Product Name Fixed Inductors - CDRH2D11NP-100NC SMD 10UH 650MA 400MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Core Material Ferrite Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-14X - Triad Magnetics
Specs
Inductance Range 6.00E6 microH
Rated DC Current 200 milliamps
DCR 150 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details