6.8µH Shielded Inductor 530mA 340mOhm Nonstandard
FIXED IND 6.8UH 530MA 340MOHM SM Product overview: CDRH2D09NP-6R8MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 530MA, 340MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 530MA, 340MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH2D09NP-6R8MC can be used for catalog matching and distributor lookup.
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 802117-CDRH2D09NP-6R
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 330mA
DC Resistance (DCR): 340mOhm
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 530mA
Inductance Frequency - Test: 100kHz
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 308-1948-2-ND | 71-CDRH2D09NP-6R8MC | 802117-CDRH2D09NP-6R8MC |
| Product Name | Fixed Inductors | 6.8UH 530MA 340MOHM Inductor and Choke | Fixed Inductors - CDRH2D09NP-6R8MC |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) |