Sumida America Components Inc. Fixed Inductors - CDRH26D11NP-1R0NC CDRH26D11NP-1R0NC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866244-CDRH26D11NP-1 R0NC Series: CDRH26D11 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Shielded - Inductor 1.7 A 67.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866244-CDRH26D11NP-1 R0NC Series: CDRH26D11 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Shielded - Inductor 1.7 A 67.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH26D11NP-1R0NC - 866244-CDRH26D11NP-1R0NC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH26D11NP-1R0NC
866244-CDRH26D11NP-1R0NC
Fixed Inductors - CDRH26D11NP-1R0NC 866244-CDRH26D11NP-1R0NC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866244-CDRH26D11NP-1 R0NC Series: CDRH26D11 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Shielded - Inductor 1.7 A 67.5mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866244-CDRH26D11NP-1R0NC
Series: CDRH26D11
Operating Temperature Range: -40°C ~ 105°C
Features: 1 µH Shielded - Inductor 1.7 A 67.5mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 866244-CDRH26D11NP-1R0NC
Product Name Fixed Inductors - CDRH26D11NP-1R0NC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-4N7 016008C-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details