Sumida America Components Inc. Fixed Inductors CDRH169RNP-150MC

Description
15µH Shielded Inductor 7A 12.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 7A 12.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH169RNP-150MC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDRH169RNP-150MC-ND
Fixed Inductors CDRH169RNP-150MC-ND
15µH Shielded Inductor 7A 12.5mOhm Max Nonstandard

15µH Shielded Inductor 7A 12.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDRH169RNP-150MC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details