Sumida America Components Inc. Fixed Inductors - CDRH12D58RNP-330MC CDRH12D58RNP-330MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866241-CDRH12D58RNP- 330MC Series: CDRH12D58R Operating Temperature Range: -40°C ~ 105°C Features: 33 µH Shielded - Inductor 2.95 A 53.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866241-CDRH12D58RNP- 330MC Series: CDRH12D58R Operating Temperature Range: -40°C ~ 105°C Features: 33 µH Shielded - Inductor 2.95 A 53.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDRH12D58RNP-330MC - 866241-CDRH12D58RNP-330MC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDRH12D58RNP-330MC
866241-CDRH12D58RNP-330MC
Fixed Inductors - CDRH12D58RNP-330MC 866241-CDRH12D58RNP-330MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866241-CDRH12D58RNP- 330MC Series: CDRH12D58R Operating Temperature Range: -40°C ~ 105°C Features: 33 µH Shielded - Inductor 2.95 A 53.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866241-CDRH12D58RNP-330MC
Series: CDRH12D58R
Operating Temperature Range: -40°C ~ 105°C
Features: 33 µH Shielded - Inductor 2.95 A 53.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
33UH 2.95A 53.8MOHM Inductor and Choke - 71-CDRH12D58RNP-330MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 2.95A 53.8MOHM Inductor and Choke
71-CDRH12D58RNP-330MC
33UH 2.95A 53.8MOHM Inductor and Choke 71-CDRH12D58RNP-330MC
FIXED IND 33UH 2.95A 53.8MOHM SM Product overview: CDRH12D58RNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.95A, 53.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.95A, 53.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH12D58RNP-330M C can be used for catalog matching and distributor lookup.

FIXED IND 33UH 2.95A 53.8MOHM SM Product overview: CDRH12D58RNP-330MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 2.95A, 53.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 2.95A, 53.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDRH12D58RNP-330MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866241-CDRH12D58RNP-330MC 71-CDRH12D58RNP-330MC
Product Name Fixed Inductors - CDRH12D58RNP-330MC 33UH 2.95A 53.8MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Range 33 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0603AF-821XJEW - 904639-0603AF-821XJEW - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910504P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.6000 ohms
Rated DC Current 610 milliamps
Lead Style Axial
View Details